Vishay Precision Group Through Hole Resistors PR01000108208JR500

Description
8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000108208JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108208JR500TR-ND
Through Hole Resistors 56-PR01000108208JR500TR-ND
8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000108208JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108208JR500CT-ND
Through Hole Resistors 56-PR01000108208JR500CT-ND
8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

8.2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1654 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1654
Resistor, Metal Film, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1654
RESISTOR, METAL FILM, 8.2 OHM, 1W, 5%, FULL REEL; Resistance:8.2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 8.2 OHM, 1W, 5%, FULL REEL; Resistance:8.2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 8.2 Ohm, 1 W, 5%; Resistance Vishay - 53M5190 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.2 Ohm, 1 W, 5%; Resistance Vishay
53M5190
Metal Film Resistor, 8.2 Ohm, 1 W, 5%; Resistance Vishay 53M5190
METAL FILM RESISTOR, 8.2 OHM, 1 W, 5%; Resistance:8.2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.2 OHM, 1 W, 5%; Resistance:8.2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 8.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121801 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121801
Resistor;Metal Film;Res 8.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121801
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 56-PR01000108208JR500TR-ND 84R1654 70121801
Product Name Through Hole Resistors Resistor, Metal Film, 8.2 Ohm, 1W, 5%, Full Reel; Resistance Vishay Resistor;Metal Film;Res 8.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details