Vishay Precision Group Through Hole Resistors PR01000101501JA100

Description
Vishay PR01000101501JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000101501JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835394
Through Hole Resistors 6835394
Vishay PR01000101501JA100 Resistor

Vishay PR01000101501JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835394P
Through Hole Resistors 6835394P
Vishay PR01000101501JA100 Resistor

Vishay PR01000101501JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695430
Through Hole Resistors 1695430
Vishay PR01000101501JA100 Resistor

Vishay PR01000101501JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4700TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4700TB-ND
Through Hole Resistors BC4700TB-ND
1.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4700CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4700CT-ND
Through Hole Resistors BC4700CT-ND
1.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

1.5 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 1K5, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9521
Res, 1K5, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9521
RES, 1K5, 5%, 1W, AXIAL, METAL FILM; Resistance:1.5kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 1K5, 5%, 1W, AXIAL, METAL FILM; Resistance:1.5kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835394 6835394P BC4700TB-ND 96Y9521
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1K5, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 1500 ohms 1500 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details