Vishay Precision Group Through Hole Resistors PR01000108202JR500

Description
Vishay PR01000108202JR500
Request a Quote Datasheet
Description
Vishay PR01000108202JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513791
Through Hole Resistors 2513791
Vishay PR01000108202JR500

Vishay PR01000108202JR500

Supplier's Site
Through Hole Resistors - 2513792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513792
Through Hole Resistors 2513792
Vishay PR01000108202JR500

Vishay PR01000108202JR500

Supplier's Site
Through Hole Resistors - 2513792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513792P
Through Hole Resistors 2513792P
Vishay PR01000108202JR500

Vishay PR01000108202JR500

Supplier's Site
Through Hole Resistors - 56-PR01000108202JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108202JR500TR-ND
Through Hole Resistors 56-PR01000108202JR500TR-ND
82 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000108202JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108202JR500CT-ND
Through Hole Resistors 56-PR01000108202JR500CT-ND
82 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

82 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 82 Kohm, 1 W, 5%; Resistance Vishay - 53M5191 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 82 Kohm, 1 W, 5%; Resistance Vishay
53M5191
Metal Film Resistor, 82 Kohm, 1 W, 5%; Resistance Vishay 53M5191
METAL FILM RESISTOR, 82 KOHM, 1 W, 5%; Resistance:82kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 82 KOHM, 1 W, 5%; Resistance:82kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 82Kohm, 1W, 5%; Resistance Vishay - 84R1653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 82Kohm, 1W, 5%; Resistance Vishay
84R1653
Resistor, Metal Film, 82Kohm, 1W, 5%; Resistance Vishay 84R1653
RESISTOR, METAL FILM, 82KOHM, 1W, 5%; Resistance:82kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 82KOHM, 1W, 5%; Resistance:82kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 82K OHM 1W 5% AXIAL - 886-PR01000108202JR500 - Utmel Electronic Limited
Hong Kong, China
RES 82K OHM 1W 5% AXIAL
886-PR01000108202JR500
RES 82K OHM 1W 5% AXIAL 886-PR01000108202JR500
RES 82K OHM 1W 5% AXIAL

RES 82K OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2513791 56-PR01000108202JR500TR-ND 53M5191 886-PR01000108202JR500
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 82 Kohm, 1 W, 5%; Resistance Vishay RES 82K OHM 1W 5% AXIAL
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 82000 ohms 82000 ohms 82000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details