Win Source Part Number: 1374785-PR0100010100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR01
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 10 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
1W 10R 5% Metal Film Resistor, Axial, 350V Product overview: PR01000101009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101009JR50
10 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
10 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features
METAL FILM RESISTOR, 10 OHM, 1 W, 5%; Resistance:10ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
METAL FILM RESISTOR, 10 OHM, 1W, 5%, FULL REEL; Resistance:10ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374785-PR01000101009JR500 | 53-PR01000101009JR500 | 56-PR01000101009JR500TR-ND | 70121802 | 94C2295 | 25R4235 |
| Product Name | Resistors - Through Hole Resistors | 1W 350V Resistor | Through Hole Resistors | Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg1 W;Tol 5%;Axial;Ceramic Housed | Metal Film Resistor, 10 Ohm, 1 W, 5%; Resistance Vishay | Metal Film Resistor, 10 Ohm, 1W, 5%, Full Reel; Resistance Vishay |
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | 250 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts |