Vishay Precision Group Through Hole Resistors PR01000108200JR500

Description
Vishay PR01000108200JR500
Request a Quote Datasheet
Description
Vishay PR01000108200JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513787
Through Hole Resistors 2513787
Vishay PR01000108200JR500

Vishay PR01000108200JR500

Supplier's Site
Through Hole Resistors - 2513786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513786
Through Hole Resistors 2513786
Vishay PR01000108200JR500

Vishay PR01000108200JR500

Supplier's Site
Through Hole Resistors - 2513787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513787P
Through Hole Resistors 2513787P
Vishay PR01000108200JR500

Vishay PR01000108200JR500

Supplier's Site
Through Hole Resistors - 56-PR01000108200JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108200JR500TR-ND
Through Hole Resistors 56-PR01000108200JR500TR-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000108200JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000108200JR500CT-ND
Through Hole Resistors 56-PR01000108200JR500CT-ND
820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 820 Ohm, 1 W, 5%; Resistance Vishay - 94C2417 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 1 W, 5%; Resistance Vishay
94C2417
Metal Film Resistor, 820 Ohm, 1 W, 5%; Resistance Vishay 94C2417
METAL FILM RESISTOR, 820 OHM, 1 W, 5%; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 1 W, 5%; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1652 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1652
Metal Film Resistor, 820 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1652
METAL FILM RESISTOR, 820 OHM, 1W, 5%, FULL REEL; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 1W, 5%, FULL REEL; Resistance:820ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 820 OHM 1W 5% AXIAL - 886-PR01000108200JR500 - Utmel Electronic Limited
Hong Kong, China
RES 820 OHM 1W 5% AXIAL
886-PR01000108200JR500
RES 820 OHM 1W 5% AXIAL 886-PR01000108200JR500
RES 820 OHM 1W 5% AXIAL

RES 820 OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2513787 56-PR01000108200JR500TR-ND 94C2417 886-PR01000108200JR500
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 820 Ohm, 1 W, 5%; Resistance Vishay RES 820 OHM 1W 5% AXIAL
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details