Vishay Precision Group Through Hole Resistors PR01000103008JR500

Description
3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103008JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103008JR500CT-ND
Through Hole Resistors 56-PR01000103008JR500CT-ND
3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103008JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103008JR500TR-ND
Through Hole Resistors 56-PR01000103008JR500TR-ND
3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3 Ohm, 1 W, 5%; Resistance Vishay - 53M5155 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3 Ohm, 1 W, 5%; Resistance Vishay
53M5155
Metal Film Resistor, 3 Ohm, 1 W, 5%; Resistance Vishay 53M5155
METAL FILM RESISTOR, 3 OHM, 1 W, 5%; Resistance:3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 3 OHM, 1 W, 5%; Resistance:3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 3 Ohm, 1W, 5%; Resistance Vishay - 84R1615 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3 Ohm, 1W, 5%; Resistance Vishay
84R1615
Metal Film Resistor, 3 Ohm, 1W, 5%; Resistance Vishay 84R1615
METAL FILM RESISTOR, 3 OHM, 1W, 5%; Resistance:3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:8mmRoHS Compliant: Yes

METAL FILM RESISTOR, 3 OHM, 1W, 5%; Resistance:3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Length:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000103008JR500CT-ND 53M5155 84R1615
Product Name Through Hole Resistors Metal Film Resistor, 3 Ohm, 1 W, 5%; Resistance Vishay Metal Film Resistor, 3 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details