Vishay Precision Group Through Hole Resistors PR01000102008JR500

Description
Vishay PR01000102008JR500
Request a Quote Datasheet
Description
Vishay PR01000102008JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513691P
Through Hole Resistors 2513691P
Vishay PR01000102008JR500

Vishay PR01000102008JR500

Supplier's Site
Through Hole Resistors - 2513691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513691
Through Hole Resistors 2513691
Vishay PR01000102008JR500

Vishay PR01000102008JR500

Supplier's Site
Through Hole Resistors - 2513690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513690
Through Hole Resistors 2513690
Vishay PR01000102008JR500

Vishay PR01000102008JR500

Supplier's Site
Through Hole Resistors - 56-PR01000102008JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102008JR500TR-ND
Through Hole Resistors 56-PR01000102008JR500TR-ND
2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102008JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102008JR500CT-ND
Through Hole Resistors 56-PR01000102008JR500CT-ND
2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 2 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1595 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 2 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1595
Resistor, Metal Film, 2 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1595
RESISTOR, METAL FILM, 2 OHM, 1W, 5%, FULL REEL; Resistance:2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 2 OHM, 1W, 5%, FULL REEL; Resistance:2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2 Ohm, 1 W, 5%; Resistance Vishay - 94C2326 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Ohm, 1 W, 5%; Resistance Vishay
94C2326
Metal Film Resistor, 2 Ohm, 1 W, 5%; Resistance Vishay 94C2326
METAL FILM RESISTOR, 2 OHM, 1 W, 5%; Resistance:2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2 OHM, 1 W, 5%; Resistance:2ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513691P 56-PR01000102008JR500TR-ND 84R1595
Product Name Through Hole Resistors Through Hole Resistors Resistor, Metal Film, 2 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details