Vishay Precision Group Through Hole Resistors PR01000106209JR500

Description
62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000106209JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000106209JR500TR-ND
Through Hole Resistors 56-PR01000106209JR500TR-ND
62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000106209JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000106209JR500CT-ND
Through Hole Resistors 56-PR01000106209JR500CT-ND
62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

62 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 62 Ohm, 1W, 5%; Resistance Vishay - 84R1643 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 62 Ohm, 1W, 5%; Resistance Vishay
84R1643
Metal Film Resistor, 62 Ohm, 1W, 5%; Resistance Vishay 84R1643
METAL FILM RESISTOR, 62 OHM, 1W, 5%; Resistance:62ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 62 OHM, 1W, 5%; Resistance:62ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 62 Ohm, 1 W, 5%; Resistance Vishay - 53M5182 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 62 Ohm, 1 W, 5%; Resistance Vishay
53M5182
Metal Film Resistor, 62 Ohm, 1 W, 5%; Resistance Vishay 53M5182
METAL FILM RESISTOR, 62 OHM, 1 W, 5%; Resistance:62ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 62 OHM, 1 W, 5%; Resistance:62ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000106209JR500TR-ND 84R1643 53M5182
Product Name Through Hole Resistors Metal Film Resistor, 62 Ohm, 1W, 5%; Resistance Vishay Metal Film Resistor, 62 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 62 ohms 62 ohms 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details