390 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
390 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 390 OHM, 1 W, 5%; Resistance:390ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 390 OHM, 1W, 5%, FULL REEL; Resistance:390ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-PR01000103900JR500TR-ND | 94C2369 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 390 Ohm, 1 W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 390 ohms | 390 ohms |