Vishay Precision Group Through Hole Resistors PR01000104309JR500

Description
Vishay PR01000104309JR500
Request a Quote Datasheet
Description
Vishay PR01000104309JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513746P
Through Hole Resistors 2513746P
Vishay PR01000104309JR500

Vishay PR01000104309JR500

Supplier's Site
Through Hole Resistors - 2513746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513746
Through Hole Resistors 2513746
Vishay PR01000104309JR500

Vishay PR01000104309JR500

Supplier's Site
Through Hole Resistors - 2513745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513745
Through Hole Resistors 2513745
Vishay PR01000104309JR500

Vishay PR01000104309JR500

Supplier's Site
1W 350V Resistor - 53-PR01000104309JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000104309JR500
1W 350V Resistor 53-PR01000104309JR500
43R 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104309JR50 0 can be used for catalog matching and distributor lookup.

43R 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104309JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000104309JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104309JR500TR-ND
Through Hole Resistors 56-PR01000104309JR500TR-ND
43 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

43 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104309JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104309JR500CT-ND
Through Hole Resistors 56-PR01000104309JR500CT-ND
43 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

43 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 43 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1627 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 43 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1627
Resistor, Metal Film, 43 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1627
RESISTOR, METAL FILM, 43 OHM, 1W, 5%, FULL REEL; Resistance:43ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 43 OHM, 1W, 5%, FULL REEL; Resistance:43ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 43 Ohm, 1 W, 5%; Resistance Vishay - 53M5170 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 43 Ohm, 1 W, 5%; Resistance Vishay
53M5170
Metal Film Resistor, 43 Ohm, 1 W, 5%; Resistance Vishay 53M5170
METAL FILM RESISTOR, 43 OHM, 1 W, 5%; Resistance:43ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 43 OHM, 1 W, 5%; Resistance:43ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2513746P 53-PR01000104309JR500 56-PR01000104309JR500TR-ND 84R1627 53M5170
Product Name Through Hole Resistors 1W 350V Resistor Through Hole Resistors Resistor, Metal Film, 43 Ohm, 1W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 43 Ohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 43 ohms 43 ohms 43 ohms 43 ohms 43 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details