Vishay Precision Group Through Hole Resistors PR01000103901JA100

Description
Vishay PR01000103901JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000103901JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835499
Through Hole Resistors 6835499
Vishay PR01000103901JA100 Resistor

Vishay PR01000103901JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835499P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835499P
Through Hole Resistors 6835499P
Vishay PR01000103901JA100 Resistor

Vishay PR01000103901JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695451
Through Hole Resistors 1695451
Vishay PR01000103901JA100 Resistor

Vishay PR01000103901JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4730TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4730TB-ND
Through Hole Resistors BC4730TB-ND
3.9 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.9 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4730CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4730CT-ND
Through Hole Resistors BC4730CT-ND
3.9 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.9 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 3.9K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8304
Res, 3.9K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8304
RES, 3.9K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3.9K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835499 6835499P BC4730TB-ND 84AH8304
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3.9K, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 3900 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details