Vishay Precision Group Through Hole Resistors PR01000102709JA100

Description
Vishay PR01000102709JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000102709JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835445
Through Hole Resistors 6835445
Vishay PR01000102709JA100 Resistor

Vishay PR01000102709JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835445P
Through Hole Resistors 6835445P
Vishay PR01000102709JA100 Resistor

Vishay PR01000102709JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695438
Through Hole Resistors 1695438
Vishay PR01000102709JA100 Resistor

Vishay PR01000102709JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4723CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4723CT-ND
Through Hole Resistors BC4723CT-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

27 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4723TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4723TB-ND
Through Hole Resistors BC4723TB-ND
27 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

27 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 27R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8299
Res, 27R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8299
RES, 27R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 27R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835445 6835445P BC4723CT-ND 84AH8299
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 27R, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 27 ohms 27 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details