Vishay Precision Group 1W 350V Resistor PR01000101502JR500

Description
1W 15kR 5% Metal Film Resistor - Through-Hole, 350V Product overview: PR01000101502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101502JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 15kR 5% Metal Film Resistor - Through-Hole, 350V Product overview: PR01000101502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101502JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 350V Resistor - 53-PR01000101502JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000101502JR500
1W 350V Resistor 53-PR01000101502JR500
1W 15kR 5% Metal Film Resistor - Through-Hole, 350V Product overview: PR01000101502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101502JR50 0 can be used for catalog matching and distributor lookup.

1W 15kR 5% Metal Film Resistor - Through-Hole, 350V Product overview: PR01000101502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101502JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000101502JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101502JR500CT-ND
Through Hole Resistors 56-PR01000101502JR500CT-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101502JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101502JR500TR-ND
Through Hole Resistors 56-PR01000101502JR500TR-ND
15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15 Kohm, 1 W, 5%; Resistance Vishay - 94C2310 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Kohm, 1 W, 5%; Resistance Vishay
94C2310
Metal Film Resistor, 15 Kohm, 1 W, 5%; Resistance Vishay 94C2310
METAL FILM RESISTOR, 15 KOHM, 1 W, 5%; Resistance:15kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 KOHM, 1 W, 5%; Resistance:15kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 15Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1584 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1584
Resistor, Metal Film, 15Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1584
RESISTOR, METAL FILM, 15KOHM, 1W, 5%, FULL REEL; Resistance:15kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 15KOHM, 1W, 5%, FULL REEL; Resistance:15kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121817 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121817
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121817
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR01000101502JR500 56-PR01000101502JR500CT-ND 94C2310 70121817
Product Name 1W 350V Resistor Through Hole Resistors Metal Film Resistor, 15 Kohm, 1 W, 5%; Resistance Vishay Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details