RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 330 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000103300JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 330 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 330 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103300JR50
330 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
330 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 330 OHM, 1W, 5%, FULL REEL; Resistance:330ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 330 OHM, 1 W, 5%; Resistance:330ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000103300JR500 | 2513723 | 56-PR01000103300JR500TR-ND | 01N4639 |
| Product Name | Through-Hole 1 W 330 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 330 Ohm, 1W, 5%, Full Reel; Resistance Vishay |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Power Rating | 1 watts | 1 watts | 1 watts | |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS |