Vishay PR01000102701JA100 Resistor
Vishay PR01000102701JA100 Resistor
2.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
2.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Res Metal Film 2.7K Ohm 5% 1W ±250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR01000102701JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102701JA10
RES, 2K7, 5%, 1W, AXIAL, METAL FILM; Resistance:2.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835455 | 6835455P | BC4719TB-ND | 53-PR01000102701JA100 | 96Y9526 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 1W Resistor | Res, 2K7, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | Metal film | MetalFilm | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | RoHS |
| Resistance Range | 2700 ohms | 2700 ohms | 2700 ohms | ||
| Power Rating | 1 watts | 1 watts | 1 watts |