Vishay Precision Group Through Hole Resistors PR01000106808JA100

Description
6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4748CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4748CT-ND
Through Hole Resistors BC4748CT-ND
6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4748TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4748TB-ND
Through Hole Resistors BC4748TB-ND
6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

6.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835556P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835556P
Through Hole Resistors 6835556P
Vishay PR01000106808JA100 Resistor

Vishay PR01000106808JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695464
Through Hole Resistors 1695464
Vishay PR01000106808JA100 Resistor

Vishay PR01000106808JA100 Resistor

Supplier's Site
Through-Hole 1 W 6.8 ohm Resistor - 53-PR01000106808JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 6.8 ohm Resistor
53-PR01000106808JA100
Through-Hole 1 W 6.8 ohm Resistor 53-PR01000106808JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 6.8 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000106808JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 6.8 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 6.8 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000106808JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 6.8 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000106808JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 6.8 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 6.8 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000106808JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 6.8R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.8R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8317
Res, 6.8R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8317
RES, 6.8R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 6.8R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4748CT-ND 6835556P 1695464 53-PR01000106808JA100 84AH8317
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 1 W 6.8 ohm Resistor Res, 6.8R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details