5.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
5.1 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Vishay PR01000105101JR500 Resistor
METAL FILM RESISTOR, 5.1KOHM, 1W, 5%; Resistance:5.1kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 5.1 KOHM, 1 W, 5%; Resistance:5.1kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
RESISTOR;METAL FILM;RES 5.1 KILOHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000105101JR500TR-ND | 8512633 | 84R1630 | 70122180 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 5.1Kohm, 1W, 5%; Resistance Vishay | RESISTOR;METAL FILM;RES 5.1 KILOHMS;PWR-RTG 1 W;TOL 5%;AXIAL;CERAMIC HOUSED |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; 0207 | Axial Leaded | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |