Vishay Precision Group Through Hole Resistors PR01000107502JA100

Description
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4750CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4750CT-ND
Through Hole Resistors BC4750CT-ND
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4750TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4750TB-ND
Through Hole Resistors BC4750TB-ND
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835580
Through Hole Resistors 6835580
Vishay PR01000107502JA100 Resistor

Vishay PR01000107502JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835580P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835580P
Through Hole Resistors 6835580P
Vishay PR01000107502JA100 Resistor

Vishay PR01000107502JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695471
Through Hole Resistors 1695471
Vishay PR01000107502JA100 Resistor

Vishay PR01000107502JA100 Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number BC4750CT-ND 6835580 6835580P
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details