Vishay Precision Group Resistors - Through Hole Resistors PR01000105601JR500

Description
Win Source Part Number: 972123-PR01000105601 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5.6KW-1CT,PPC5.6KW -1TR,2306 197 23562,5073NW5K600J12 AFX,230619723562,PPC 5.6KW-1TR-NDR,BC5.6K W-1TR,5073NW5K600J12 AFXBC,BC5.6KW-1CT-ND ,PPC5.6KW-1CT-NDR,BC 5.6KW-1CTINACTIVE,PP C5.6KW-1CT,BC5.6KW-1 TRINACTIVE,5073NW5K6 00JAFX,BC5.6KW-1TR-N D
Request a Quote Datasheet
Description
Win Source Part Number: 972123-PR01000105601 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5.6KW-1CT,PPC5.6KW -1TR,2306 197 23562,5073NW5K600J12 AFX,230619723562,PPC 5.6KW-1TR-NDR,BC5.6K W-1TR,5073NW5K600J12 AFXBC,BC5.6KW-1CT-ND ,PPC5.6KW-1CT-NDR,BC 5.6KW-1CTINACTIVE,PP C5.6KW-1CT,BC5.6KW-1 TRINACTIVE,5073NW5K6 00JAFX,BC5.6KW-1TR-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
972123-PR01000105601JR500
Resistors - Through Hole Resistors 972123-PR01000105601JR500
Win Source Part Number: 972123-PR01000105601 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC5.6KW-1CT,PPC5.6KW -1TR,2306 197 23562,5073NW5K600J12 AFX,230619723562,PPC 5.6KW-1TR-NDR,BC5.6K W-1TR,5073NW5K600J12 AFXBC,BC5.6KW-1CT-ND ,PPC5.6KW-1CT-NDR,BC 5.6KW-1CTINACTIVE,PP C5.6KW-1CT,BC5.6KW-1 TRINACTIVE,5073NW5K6 00JAFX,BC5.6KW-1TR-N D

Win Source Part Number: 972123-PR01000105601JR500
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC5.6KW-1CT,PPC5.6KW-1TR,2306 197 23562,5073NW5K600J12AFX,230619723562,PPC5.6KW-1TR-NDR,BC5.6KW-1TR,5073NW5K600J12AFXBC,BC5.6KW-1CT-ND,PPC5.6KW-1CT-NDR,BC5.6KW-1CTINACTIVE,PPC5.6KW-1CT,BC5.6KW-1TRINACTIVE,5073NW5K600JAFX,BC5.6KW-1TR-ND

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105601JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105601JR500TR-ND
Through Hole Resistors 56-PR01000105601JR500TR-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105601JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105601JR500CT-ND
Through Hole Resistors 56-PR01000105601JR500CT-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
1W 350V Resistor - 53-PR01000105601JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000105601JR500
1W 350V Resistor 53-PR01000105601JR500
Metal Film Resistor, 1W, 5.6kR, 5%, 350V, Axial Product overview: PR01000105601JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000105601JR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 1W, 5.6kR, 5%, 350V, Axial Product overview: PR01000105601JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000105601JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Aec-Q200, 5K6, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 5K6, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8310
Res, Aec-Q200, 5K6, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8310
RES, AEC-Q200, 5K6, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, AEC-Q200, 5K6, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
RES 5.6K OHM 1W 5% AXIAL - 886-PR01000105601JR500 - Utmel Electronic Limited
Hong Kong, China
RES 5.6K OHM 1W 5% AXIAL
886-PR01000105601JR500
RES 5.6K OHM 1W 5% AXIAL 886-PR01000105601JR500
RES 5.6K OHM 1W 5% AXIAL

RES 5.6K OHM 1W 5% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 972123-PR01000105601JR500 56-PR01000105601JR500TR-ND 53-PR01000105601JR500 84AH8310 886-PR01000105601JR500
Product Name Resistors - Through Hole Resistors Through Hole Resistors 1W 350V Resistor Res, Aec-Q200, 5K6, 1W, Axial, Metal Film Rohs Compliant Vishay RES 5.6K OHM 1W 5% AXIAL
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm; Metal Film
Resistance Range 5600 ohms 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details