Vishay Precision Group Through Hole Resistors PR01000105108JR500

Description
Vishay PR01000105108JR500 Resistor
Request a Quote Datasheet
Description
Vishay PR01000105108JR500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8512646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8512646
Through Hole Resistors 8512646
Vishay PR01000105108JR500 Resistor

Vishay PR01000105108JR500 Resistor

Supplier's Site
Through Hole Resistors - 56-PR01000105108JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105108JR500TR-ND
Through Hole Resistors 56-PR01000105108JR500TR-ND
5.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105108JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105108JR500CT-ND
Through Hole Resistors 56-PR01000105108JR500CT-ND
5.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.1 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121799
Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121799
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 5.1 Ohm, 1 W, 5%; Resistance Vishay - 94C2384 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1 Ohm, 1 W, 5%; Resistance Vishay
94C2384
Metal Film Resistor, 5.1 Ohm, 1 W, 5%; Resistance Vishay 94C2384
METAL FILM RESISTOR, 5.1 OHM, 1 W, 5%; Resistance:5.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1 OHM, 1 W, 5%; Resistance:5.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5.1 Ohm, 1W, 5%; Resistance Vishay - 84R1633 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.1 Ohm, 1W, 5%; Resistance Vishay
84R1633
Metal Film Resistor, 5.1 Ohm, 1W, 5%; Resistance Vishay 84R1633
METAL FILM RESISTOR, 5.1 OHM, 1W, 5%; Resistance:5.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.1 OHM, 1W, 5%; Resistance:5.1ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8512646 56-PR01000105108JR500TR-ND 70121799 94C2384
Product Name Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 5.1 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 5.1 Ohm, 1 W, 5%; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole; 0207 Axial Leads; Axial Axial Leads Axial Leaded
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details