Vishay Precision Group Through Hole Resistors PR01000102703JA100

Description
RES 270K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 270K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102703JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102703JA100CT-ND
Through Hole Resistors 56-PR01000102703JA100CT-ND
RES 270K OHM 5% 1W AXIAL

RES 270K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102703JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102703JA100TB-ND
Through Hole Resistors 56-PR01000102703JA100TB-ND
RES 270K OHM 5% 1W AXIAL

RES 270K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 6835470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835470
Through Hole Resistors 6835470
Vishay PR01000102703JA100 Resistor

Vishay PR01000102703JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835470P
Through Hole Resistors 6835470P
Vishay PR01000102703JA100 Resistor

Vishay PR01000102703JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695444
Through Hole Resistors 1695444
Vishay PR01000102703JA100 Resistor

Vishay PR01000102703JA100 Resistor

Supplier's Site
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9139
Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9139
RES, 270KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 270KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000102703JA100CT-ND 6835470 6835470P 33AK9139
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 270Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details