Vishay Precision Group Through Hole Resistors PR01000103309JR500

Description
33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103309JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103309JR500TR-ND
Through Hole Resistors 56-PR01000103309JR500TR-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103309JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103309JR500CT-ND
Through Hole Resistors 56-PR01000103309JR500CT-ND
33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

33 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
33 Ohm 1W 350V Resistor - 53-PR01000103309JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 Ohm 1W 350V Resistor
53-PR01000103309JR500
33 Ohm 1W 350V Resistor 53-PR01000103309JR500
33 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103309JR50 0 can be used for catalog matching and distributor lookup.

33 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103309JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103309JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 33 Ohm, 1 W, 5%; Resistance Vishay - 53M5161 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Ohm, 1 W, 5%; Resistance Vishay
53M5161
Metal Film Resistor, 33 Ohm, 1 W, 5%; Resistance Vishay 53M5161
METAL FILM RESISTOR, 33 OHM, 1 W, 5%; Resistance:33ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 33 OHM, 1 W, 5%; Resistance:33ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 33 Ohm, 1W, 5%; Resistance Vishay - 84R1619 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 33 Ohm, 1W, 5%; Resistance Vishay
84R1619
Resistor, Metal Film, 33 Ohm, 1W, 5%; Resistance Vishay 84R1619
RESISTOR, METAL FILM, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

RESISTOR, METAL FILM, 33 OHM, 1W, 5%; Resistance:33ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000103309JR500TR-ND 53-PR01000103309JR500 53M5161
Product Name Through Hole Resistors 33 Ohm 1W 350V Resistor Metal Film Resistor, 33 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details