Vishay Precision Group Resistors - Through Hole Resistors PR01000104701JR500

Description
Win Source Part Number: 1038764-PR0100010470 1JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MOR01SJ0472A10; CFR100J4K7; SFR2500004701JA500; SFR16S0004701JA500; ROX1SJ4K7; CCF074K70JKE36PR0100 0104701JR500.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 230619723472,BC4.7KW -1CT,BC4.7KW-1TR-ND, 2306 197 23472,PPC4.7KW-1TR,5 073NW4K700J12AFX,BC4 .7KW-1CT-ND,BC4.7KW- 1CTINACTIVE,PPC4.7KW -1TR-NDR,BC4.7KW-1TR INACTIVE,5073NW4K700 J12AFXBC,BC4.7KW-1TR ,PPC4.7KW-1CT,PPC4.7 KW-1CT-NDR,BC4.7KW-1 TR-NDR,5073NW4K700JA FX
Request a Quote Datasheet
Description
Win Source Part Number: 1038764-PR0100010470 1JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MOR01SJ0472A10; CFR100J4K7; SFR2500004701JA500; SFR16S0004701JA500; ROX1SJ4K7; CCF074K70JKE36PR0100 0104701JR500.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 230619723472,BC4.7KW -1CT,BC4.7KW-1TR-ND, 2306 197 23472,PPC4.7KW-1TR,5 073NW4K700J12AFX,BC4 .7KW-1CT-ND,BC4.7KW- 1CTINACTIVE,PPC4.7KW -1TR-NDR,BC4.7KW-1TR INACTIVE,5073NW4K700 J12AFXBC,BC4.7KW-1TR ,PPC4.7KW-1CT,PPC4.7 KW-1CT-NDR,BC4.7KW-1 TR-NDR,5073NW4K700JA FX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1038764-PR01000104701JR500
Resistors - Through Hole Resistors 1038764-PR01000104701JR500
Win Source Part Number: 1038764-PR0100010470 1JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Alternative Parts (Cross-Reference): MOR01SJ0472A10; CFR100J4K7; SFR2500004701JA500; SFR16S0004701JA500; ROX1SJ4K7; CCF074K70JKE36PR0100 0104701JR500.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 230619723472,BC4.7KW -1CT,BC4.7KW-1TR-ND, 2306 197 23472,PPC4.7KW-1TR,5 073NW4K700J12AFX,BC4 .7KW-1CT-ND,BC4.7KW- 1CTINACTIVE,PPC4.7KW -1TR-NDR,BC4.7KW-1TR INACTIVE,5073NW4K700 J12AFXBC,BC4.7KW-1TR ,PPC4.7KW-1CT,PPC4.7 KW-1CT-NDR,BC4.7KW-1 TR-NDR,5073NW4K700JA FX

Win Source Part Number: 1038764-PR01000104701JR500
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Alternative Parts (Cross-Reference): MOR01SJ0472A10; CFR100J4K7; SFR2500004701JA500; SFR16S0004701JA500; ROX1SJ4K7; CCF074K70JKE36PR01000104701JR500.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 230619723472,BC4.7KW-1CT,BC4.7KW-1TR-ND,2306 197 23472,PPC4.7KW-1TR,5073NW4K700J12AFX,BC4.7KW-1CT-ND,BC4.7KW-1CTINACTIVE,PPC4.7KW-1TR-NDR,BC4.7KW-1TRINACTIVE,5073NW4K700J12AFXBC,BC4.7KW-1TR,PPC4.7KW-1CT,PPC4.7KW-1CT-NDR,BC4.7KW-1TR-NDR,5073NW4K700JAFX

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104701JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104701JR500TR-ND
Through Hole Resistors 56-PR01000104701JR500TR-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104701JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104701JR500CT-ND
Through Hole Resistors 56-PR01000104701JR500CT-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
1W 350V Resistor - 53-PR01000104701JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000104701JR500
1W 350V Resistor 53-PR01000104701JR500
4.7kR 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000104701JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104701JR50 0 can be used for catalog matching and distributor lookup.

4.7kR 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000104701JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104701JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121813
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121813
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 4.7 Kohm, 1 W, 5%; Resistance Vishay - 94C2371 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Kohm, 1 W, 5%; Resistance Vishay
94C2371
Metal Film Resistor, 4.7 Kohm, 1 W, 5%; Resistance Vishay 94C2371
METAL FILM RESISTOR, 4.7 KOHM, 1 W, 5%; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 KOHM, 1 W, 5%; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.7Kohm, 1W, 5%, Full Reel; Resistance Vishay - 25R4241 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7Kohm, 1W, 5%, Full Reel; Resistance Vishay
25R4241
Metal Film Resistor, 4.7Kohm, 1W, 5%, Full Reel; Resistance Vishay 25R4241
METAL FILM RESISTOR, 4.7KOHM, 1W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7KOHM, 1W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1038764-PR01000104701JR500 56-PR01000104701JR500TR-ND 53-PR01000104701JR500 70121813 94C2371
Product Name Resistors - Through Hole Resistors Through Hole Resistors 1W 350V Resistor Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 4.7 Kohm, 1 W, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details