Vishay Precision Group Through Hole Resistors PR01000105603JA100

Description
Vishay PR01000105603JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000105603JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835552
Through Hole Resistors 6835552
Vishay PR01000105603JA100 Resistor

Vishay PR01000105603JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835552P
Through Hole Resistors 6835552P
Vishay PR01000105603JA100 Resistor

Vishay PR01000105603JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695463 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695463
Through Hole Resistors 1695463
Vishay PR01000105603JA100 Resistor

Vishay PR01000105603JA100 Resistor

Supplier's Site
Through Hole Resistors - 56-PR01000105603JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105603JA100TB-ND
Through Hole Resistors 56-PR01000105603JA100TB-ND
RES 560K OHM 5% 1W AXIAL

RES 560K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105603JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105603JA100CT-ND
Through Hole Resistors 56-PR01000105603JA100CT-ND
RES 560K OHM 5% 1W AXIAL

RES 560K OHM 5% 1W AXIAL

Buy Now Datasheet
Res, 560Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9148 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9148
Res, 560Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9148
RES, 560KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 560KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835552 6835552P 56-PR01000105603JA100TB-ND 33AK9148
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 560Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 560000 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details