Vishay Precision Group Resistors - Through Hole Resistors PR01000103308JR500

Description
Win Source Part Number: 972122-PR01000103308 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2306 197 23338,PPC3.3W-1CT,23 0619723338,BC3.3W-1T R-ND,BC3.3W-1TRINACT IVE,BC3.3W-1CT,BC3.3 W-1CTINACTIVE,PPC3.3 W-1TR,5073NW3R300J12 AFX,PPC3.3W-1TR-NDR, BC3.3W-1CT-ND,BC3.3W -1TR,PPC3.3W-1CT-NDR ,5073NW3R300JAFX,507 3NW3R300J12AFXBC
Request a Quote Datasheet
Description
Win Source Part Number: 972122-PR01000103308 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2306 197 23338,PPC3.3W-1CT,23 0619723338,BC3.3W-1T R-ND,BC3.3W-1TRINACT IVE,BC3.3W-1CT,BC3.3 W-1CTINACTIVE,PPC3.3 W-1TR,5073NW3R300J12 AFX,PPC3.3W-1TR-NDR, BC3.3W-1CT-ND,BC3.3W -1TR,PPC3.3W-1CT-NDR ,5073NW3R300JAFX,507 3NW3R300J12AFXBC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
972122-PR01000103308JR500
Resistors - Through Hole Resistors 972122-PR01000103308JR500
Win Source Part Number: 972122-PR01000103308 JR500 Category: Resistors>Through Hole Resistors Series: PR01 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2306 197 23338,PPC3.3W-1CT,23 0619723338,BC3.3W-1T R-ND,BC3.3W-1TRINACT IVE,BC3.3W-1CT,BC3.3 W-1CTINACTIVE,PPC3.3 W-1TR,5073NW3R300J12 AFX,PPC3.3W-1TR-NDR, BC3.3W-1CT-ND,BC3.3W -1TR,PPC3.3W-1CT-NDR ,5073NW3R300JAFX,507 3NW3R300J12AFXBC

Win Source Part Number: 972122-PR01000103308JR500
Category: Resistors>Through Hole Resistors
Series: PR01
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2306 197 23338,PPC3.3W-1CT,230619723338,BC3.3W-1TR-ND,BC3.3W-1TRINACTIVE,BC3.3W-1CT,BC3.3W-1CTINACTIVE,PPC3.3W-1TR,5073NW3R300J12AFX,PPC3.3W-1TR-NDR,BC3.3W-1CT-ND,BC3.3W-1TR,PPC3.3W-1CT-NDR,5073NW3R300JAFX,5073NW3R300J12AFXBC

Buy Now Datasheet
3.3 Ohm 1W 350V Resistor - 53-PR01000103308JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 Ohm 1W 350V Resistor
53-PR01000103308JR500
3.3 Ohm 1W 350V Resistor 53-PR01000103308JR500
3.3 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103308JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103308JR50 0 can be used for catalog matching and distributor lookup.

3.3 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103308JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.3 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103308JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513728P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513728P
Through Hole Resistors 2513728P
Vishay PR01000103308JR500

Vishay PR01000103308JR500

Supplier's Site
Through Hole Resistors - 2513727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513727
Through Hole Resistors 2513727
Vishay PR01000103308JR500

Vishay PR01000103308JR500

Supplier's Site
Through Hole Resistors - 2513728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513728
Through Hole Resistors 2513728
Vishay PR01000103308JR500

Vishay PR01000103308JR500

Supplier's Site
Through Hole Resistors - 56-PR01000103308JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103308JR500CT-ND
Through Hole Resistors 56-PR01000103308JR500CT-ND
3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103308JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103308JR500TR-ND
Through Hole Resistors 56-PR01000103308JR500TR-ND
3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.3 Ohm, 1 W, 5%; Resistance Vishay - 94C2351 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Ohm, 1 W, 5%; Resistance Vishay
94C2351
Metal Film Resistor, 3.3 Ohm, 1 W, 5%; Resistance Vishay 94C2351
METAL FILM RESISTOR, 3.3 OHM, 1 W, 5%; Resistance:3.3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 OHM, 1 W, 5%; Resistance:3.3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 3.3 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 3.3 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1618
Resistor, Metal Film, 3.3 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1618
RESISTOR, METAL FILM, 3.3 OHM, 1W, 5%, FULL REEL; Resistance:3.3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 3.3 OHM, 1W, 5%, FULL REEL; Resistance:3.3ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 972122-PR01000103308JR500 53-PR01000103308JR500 2513728P 56-PR01000103308JR500CT-ND 94C2351
Product Name Resistors - Through Hole Resistors 3.3 Ohm 1W 350V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 3.3 Ohm, 1 W, 5%; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers