8.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
8.2 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Vishay PR01000108201JA100 Resistor
Vishay PR01000108201JA100 Resistor
Vishay PR01000108201JA100 Resistor
RES, 8.2KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4752CT-ND | 6835600 | 6835600P | 33AK9152 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 8.2Kohm, 5%, 1W, Axial Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % |