Vishay Precision Group Through-Hole 1 W 22000 ohm Resistor PR01000102202JA100

Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 22000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 22000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 22000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 22000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 22000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 22000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1 W 22000 ohm Resistor - 53-PR01000102202JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 22000 ohm Resistor
53-PR01000102202JA100
Through-Hole 1 W 22000 ohm Resistor 53-PR01000102202JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 22000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 22000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 22000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102202JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 22000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 22000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 22000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102202JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835464
Through Hole Resistors 6835464
Vishay PR01000102202JA100 Resistor

Vishay PR01000102202JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835464P
Through Hole Resistors 6835464P
Vishay PR01000102202JA100 Resistor

Vishay PR01000102202JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695442
Through Hole Resistors 1695442
Vishay PR01000102202JA100 Resistor

Vishay PR01000102202JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4713TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4713TB-ND
Through Hole Resistors BC4713TB-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4713CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4713CT-ND
Through Hole Resistors BC4713CT-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

22 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 22K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8294
Res, 22K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8294
RES, 22K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 22K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000102202JA100 6835464 6835464P BC4713TB-ND 84AH8294
Product Name Through-Hole 1 W 22000 ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 22K, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS AEC-Q200 RoHS
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers