Vishay Precision Group Through Hole Resistors PR01000107502JR500

Description
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000107502JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000107502JR500TR-ND
Through Hole Resistors 56-PR01000107502JR500TR-ND
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000107502JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000107502JR500CT-ND
Through Hole Resistors 56-PR01000107502JR500CT-ND
75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

75 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Automotive 1W 350V Resistor - 53-PR01000107502JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1W 350V Resistor
53-PR01000107502JR500
Automotive 1W 350V Resistor 53-PR01000107502JR500
75kR 1W 5% Axial Metal Film Resistor, 350V, AEC-Q200 Product overview: PR01000107502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000107502JR50 0 can be used for catalog matching and distributor lookup.

75kR 1W 5% Axial Metal Film Resistor, 350V, AEC-Q200 Product overview: PR01000107502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000107502JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Film, 75Kohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1650 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 75Kohm, 1W, 5%, Full Reel; Resistance Vishay
84R1650
Resistor, Metal Film, 75Kohm, 1W, 5%, Full Reel; Resistance Vishay 84R1650
RESISTOR, METAL FILM, 75KOHM, 1W, 5%, FULL REEL; Resistance:75kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 75KOHM, 1W, 5%, FULL REEL; Resistance:75kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000107502JR500TR-ND 53-PR01000107502JR500 84R1650
Product Name Through Hole Resistors Automotive 1W 350V Resistor Resistor, Metal Film, 75Kohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details