Resistor 560 Ohm 1 W ± 5 % PU=1000 ST, PR01000105600JA100, Vishay Product overview: PR01000105600JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560 Ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 560 Ohm, 1 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000105600JA10
Vishay PR01000105600JA100 Resistor
Vishay PR01000105600JA100 Resistor
Vishay PR01000105600JA100 Resistor
560 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
560 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RES, 560R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000105600JA100 | 6835546 | 6835546P | BC4740CT-ND | 84AH8308 |
| Product Name | 560 Ohm 1 W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 560R, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 | RoHS |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |