Vishay Precision Group Through Hole Resistors PR01000101809JA100

Description
Vishay PR01000101809JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000101809JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835379
Through Hole Resistors 6835379
Vishay PR01000101809JA100 Resistor

Vishay PR01000101809JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835379P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835379P
Through Hole Resistors 6835379P
Vishay PR01000101809JA100 Resistor

Vishay PR01000101809JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695425
Through Hole Resistors 1695425
Vishay PR01000101809JA100 Resistor

Vishay PR01000101809JA100 Resistor

Supplier's Site
Through Hole Resistors - 56-PR01000101809JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101809JA100TB-ND
Through Hole Resistors 56-PR01000101809JA100TB-ND
18 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

18 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101809JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101809JA100CT-ND
Through Hole Resistors 56-PR01000101809JA100CT-ND
18 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

18 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 6835379 6835379P 56-PR01000101809JA100TB-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200
Resistance Range 18 ohms 18 ohms
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details