Vishay Precision Group Through Hole Resistors PR01000102400JR500

Description
240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000102400JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102400JR500CT-ND
Through Hole Resistors 56-PR01000102400JR500CT-ND
240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102400JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102400JR500TR-ND
Through Hole Resistors 56-PR01000102400JR500TR-ND
240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

240 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513701P
Through Hole Resistors 2513701P
Vishay PR01000102400JR500

Vishay PR01000102400JR500

Supplier's Site
Through Hole Resistors - 2513699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513699
Through Hole Resistors 2513699
Vishay PR01000102400JR500

Vishay PR01000102400JR500

Supplier's Site
Through Hole Resistors - 2513701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513701
Through Hole Resistors 2513701
Vishay PR01000102400JR500

Vishay PR01000102400JR500

Supplier's Site
Metal Film Resistor, 240 Ohm, 1 W, 5%; Resistance Vishay - 53M5149 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 240 Ohm, 1 W, 5%; Resistance Vishay
53M5149
Metal Film Resistor, 240 Ohm, 1 W, 5%; Resistance Vishay 53M5149
METAL FILM RESISTOR, 240 OHM, 1 W, 5%; Resistance:240ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 240 OHM, 1 W, 5%; Resistance:240ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 240 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1600 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 240 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1600
Metal Film Resistor, 240 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1600
METAL FILM RESISTOR, 240 OHM, 1W, 5%, FULL REEL; Resistance:240ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 240 OHM, 1W, 5%, FULL REEL; Resistance:240ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor - 886-PR01000102400JR500 - Utmel Electronic Limited
Hong Kong, China
PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor
886-PR01000102400JR500
PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor 886-PR01000102400JR500
PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor

PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000102400JR500CT-ND 2513701P 53M5149 886-PR01000102400JR500
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 240 Ohm, 1 W, 5%; Resistance Vishay PR01 Series 0207 240 Ohm ±5% 1 W ±250 ppm/K Power Metal Film Lead Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details