Vishay Precision Group Through Hole Resistors PR01000102700JA100

Description
270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4718TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4718TB-ND
Through Hole Resistors BC4718TB-ND
270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4718CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4718CT-ND
Through Hole Resistors BC4718CT-ND
270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

270 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835458
Through Hole Resistors 6835458
Vishay PR01000102700JA100 Resistor

Vishay PR01000102700JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835458P
Through Hole Resistors 6835458P
Vishay PR01000102700JA100 Resistor

Vishay PR01000102700JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695440
Through Hole Resistors 1695440
Vishay PR01000102700JA100 Resistor

Vishay PR01000102700JA100 Resistor

Supplier's Site
Through-Hole 1 W 270 ohm Resistor - 53-PR01000102700JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 270 ohm Resistor
53-PR01000102700JA100
Through-Hole 1 W 270 ohm Resistor 53-PR01000102700JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 270 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102700JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 270 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 270 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102700JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 270 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102700JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 270 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 270 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102700JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 270R, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8297
Res, 270R, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8297
RES, 270R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 270R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4718TB-ND 6835458 6835458P 53-PR01000102700JA100 84AH8297
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 1 W 270 ohm Resistor Res, 270R, 1W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details