Vishay Precision Group Through Hole Resistors PR01000102200JR500

Description
Vishay PR01000102200JR500
Request a Quote Datasheet
Description
Vishay PR01000102200JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513696
Through Hole Resistors 2513696
Vishay PR01000102200JR500

Vishay PR01000102200JR500

Supplier's Site
Through Hole Resistors - 2513695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513695
Through Hole Resistors 2513695
Vishay PR01000102200JR500

Vishay PR01000102200JR500

Supplier's Site
Through Hole Resistors - 2513696P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513696P
Through Hole Resistors 2513696P
Vishay PR01000102200JR500

Vishay PR01000102200JR500

Supplier's Site
Through Hole Resistors - 56-PR01000102200JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102200JR500TR-ND
Through Hole Resistors 56-PR01000102200JR500TR-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000102200JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000102200JR500CT-ND
Through Hole Resistors 56-PR01000102200JR500CT-ND
220 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 220 Ohm, 1 W, 5%; Resistance Vishay - 94C2337 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 1 W, 5%; Resistance Vishay
94C2337
Metal Film Resistor, 220 Ohm, 1 W, 5%; Resistance Vishay 94C2337
METAL FILM RESISTOR, 220 OHM, 1 W, 5%; Resistance:220ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 1 W, 5%; Resistance:220ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 220 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1597 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1597
Metal Film Resistor, 220 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1597
METAL FILM RESISTOR, 220 OHM, 1W, 5%, FULL REEL; Resistance:220ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 1W, 5%, FULL REEL; Resistance:220ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513696 56-PR01000102200JR500TR-ND 94C2337
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 220 Ohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details