Vishay Precision Group Through-Hole 1 W 220000 ohm Resistor PR01000102203JA100

Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102203JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102203JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 1 W 220000 ohm Resistor - 53-PR01000102203JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 1 W 220000 ohm Resistor
53-PR01000102203JA100
Through-Hole 1 W 220000 ohm Resistor 53-PR01000102203JA100
RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102203JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 1 W, 5 %, 250 ppm, 220000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR01000102203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1 W, 220000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1 W, 220000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000102203JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835461
Through Hole Resistors 6835461
Vishay PR01000102203JA100 Resistor

Vishay PR01000102203JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835461P
Through Hole Resistors 6835461P
Vishay PR01000102203JA100 Resistor

Vishay PR01000102203JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695441
Through Hole Resistors 1695441
Vishay PR01000102203JA100 Resistor

Vishay PR01000102203JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4714CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4714CT-ND
Through Hole Resistors BC4714CT-ND
220 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4714TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4714TB-ND
Through Hole Resistors BC4714TB-ND
220 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

220 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 220K, 1W, Axial, Metal Film Rohs Compliant Vishay - 84AH8295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1W, Axial, Metal Film Rohs Compliant Vishay
84AH8295
Res, 220K, 1W, Axial, Metal Film Rohs Compliant Vishay 84AH8295
RES, 220K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 220K, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR01000102203JA100 6835461 6835461P BC4714CT-ND 84AH8295
Product Name Through-Hole 1 W 220000 ohm Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 220K, 1W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS AEC-Q200 RoHS
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details