Vishay Precision Group Through Hole Resistors PR01000101808JR500

Description
Vishay PR01000101808JR500
Request a Quote Datasheet
Description
Vishay PR01000101808JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513685
Through Hole Resistors 2513685
Vishay PR01000101808JR500

Vishay PR01000101808JR500

Supplier's Site
Through Hole Resistors - 2513686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513686
Through Hole Resistors 2513686
Vishay PR01000101808JR500

Vishay PR01000101808JR500

Supplier's Site
Through Hole Resistors - 2513686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513686P
Through Hole Resistors 2513686P
Vishay PR01000101808JR500

Vishay PR01000101808JR500

Supplier's Site
Through Hole Resistors - 56-PR01000101808JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101808JR500TR-ND
Through Hole Resistors 56-PR01000101808JR500TR-ND
1.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101808JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101808JR500CT-ND
Through Hole Resistors 56-PR01000101808JR500CT-ND
1.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.8 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.8 Ohm, 1 W, 5%; Resistance Vishay - 53M5124 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8 Ohm, 1 W, 5%; Resistance Vishay
53M5124
Metal Film Resistor, 1.8 Ohm, 1 W, 5%; Resistance Vishay 53M5124
METAL FILM RESISTOR, 1.8 OHM, 1 W, 5%; Resistance:1.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.8 OHM, 1 W, 5%; Resistance:1.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1.8 Ohm, 1W, 5%; Resistance Vishay - 84R1591 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8 Ohm, 1W, 5%; Resistance Vishay
84R1591
Metal Film Resistor, 1.8 Ohm, 1W, 5%; Resistance Vishay 84R1591
METAL FILM RESISTOR, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.8 OHM, 1W, 5%; Resistance:1.8ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513685 56-PR01000101808JR500TR-ND 53M5124
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 1.8 Ohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1.00E-3 ohms 1.8 ohms 1.8 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details