Vishay Precision Group Through Hole Resistors PR01000105600FA500

Description
RES 560 OHM 1% 1W AXIAL
Request a Quote Datasheet
Description
RES 560 OHM 1% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000105600FA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105600FA500CT-ND
Through Hole Resistors 56-PR01000105600FA500CT-ND
RES 560 OHM 1% 1W AXIAL

RES 560 OHM 1% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105600FA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105600FA500TB-ND
Through Hole Resistors 56-PR01000105600FA500TB-ND
RES 560 OHM 1% 1W AXIAL

RES 560 OHM 1% 1W AXIAL

Buy Now Datasheet
Pr01 1% A5 560R Vishay - 26R4553 - Newark, An Avnet Company
Chicago, IL, United States
Pr01 1% A5 560R Vishay
26R4553
Pr01 1% A5 560R Vishay 26R4553
PR01 1% A5 560R

PR01 1% A5 560R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56-PR01000105600FA500CT-ND 26R4553
Product Name Through Hole Resistors Pr01 1% A5 560R Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details