10 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
10 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
1W 10R 5% Metal Film Resistor, 350V, Axial, AEC-Q200 Product overview: PR01000101009JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101009JA10
Vishay PR01000101009JA100 Resistor
Vishay PR01000101009JA100 Resistor
RES, 10R, 5%, 1W, AXIAL, METAL FILM; Resistance:10ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4690TB-ND | 53-PR01000101009JA100 | 6835366 | 6835366P | 96Y9517 |
| Product Name | Through Hole Resistors | Automotive 1W 350V Resistor | Through Hole Resistors | Through Hole Resistors | Res, 10R, 5%, 1W, Axial, Metal Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |