Metal Film Resistor, 1kR, 5%, 2W, 500V, Axial Product overview: PR02000201001JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201001JA10
Win Source Part Number: 1374726-PR0200020100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay PR02000201001JA100 Resistor
Vishay PR02000201001JA100 Resistor
RES, METAL FILM, AEC-Q200, 1K, 5%, AXL; Resistance:1kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000201001JA100 | 1374726-PR02000201001JA100 | BC4755TB-ND | 6835720 | 6835720P | 65AC3555 |
| Product Name | 2W 500V Resistor | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, Metal Film, Aec-Q200, 1K, 5%, Axl; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | Metal film | MetalFilm | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | 500 volts | ||||
| Operating AC Voltage | 500 volts | 500 volts |