Vishay Precision Group Through Hole Resistors PR01000105608JA100

Description
5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000105608JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105608JA100TB-ND
Through Hole Resistors 56-PR01000105608JA100TB-ND
5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000105608JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000105608JA100CT-ND
Through Hole Resistors 56-PR01000105608JA100CT-ND
5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

5.6 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835528
Through Hole Resistors 6835528
Vishay PR01000105608JA100 Resistor

Vishay PR01000105608JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835528P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835528P
Through Hole Resistors 6835528P
Vishay PR01000105608JA100 Resistor

Vishay PR01000105608JA100 Resistor

Supplier's Site
Res, 5.6Ohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6Ohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9149
Res, 5.6Ohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9149
RES, 5.6OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 5.6OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000105608JA100TB-ND 6835528 6835528P 33AK9149
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 5.6Ohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details