Vishay Precision Group Through Hole Resistors PR01000101508JR500

Description
1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101508JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101508JR500TR-ND
Through Hole Resistors 56-PR01000101508JR500TR-ND
1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101508JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101508JR500CT-ND
Through Hole Resistors 56-PR01000101508JR500CT-ND
1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
1.5 Ohm 1W Resistor - 53-PR01000101508JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 Ohm 1W Resistor
53-PR01000101508JR500
1.5 Ohm 1W Resistor 53-PR01000101508JR500
1.5 Ohm 1W 5% Axial Metal Film Resistor Product overview: PR01000101508JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101508JR50 0 can be used for catalog matching and distributor lookup.

1.5 Ohm 1W 5% Axial Metal Film Resistor Product overview: PR01000101508JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 Ohm, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000101508JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 1.5 Ohm, 1 W, 5%; Resistance Vishay - 94C2292 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5 Ohm, 1 W, 5%; Resistance Vishay
94C2292
Metal Film Resistor, 1.5 Ohm, 1 W, 5%; Resistance Vishay 94C2292
METAL FILM RESISTOR, 1.5 OHM, 1 W, 5%; Resistance:1.5ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.5 OHM, 1 W, 5%; Resistance:1.5ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR01000101508JR500TR-ND 53-PR01000101508JR500 94C2292
Product Name Through Hole Resistors 1.5 Ohm 1W Resistor Metal Film Resistor, 1.5 Ohm, 1 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details