Vishay Precision Group Through Hole Resistors PR01000101203JA100

Description
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000101203JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101203JA100TB-ND
Through Hole Resistors 56-PR01000101203JA100TB-ND
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101203JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101203JA100CT-ND
Through Hole Resistors 56-PR01000101203JA100CT-ND
120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835411
Through Hole Resistors 6835411
Vishay PR01000101203JA100 Resistor

Vishay PR01000101203JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835411P
Through Hole Resistors 6835411P
Vishay PR01000101203JA100 Resistor

Vishay PR01000101203JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695432
Through Hole Resistors 1695432
Vishay PR01000101203JA100 Resistor

Vishay PR01000101203JA100 Resistor

Supplier's Site
Res, 120Kohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120Kohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9131
Res, 120Kohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9131
RES, 120KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 120KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-PR01000101203JA100TB-ND 6835411 6835411P 33AK9131
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 120Kohm, 5%, 1W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details