Vishay Precision Group 1W 350V Resistor PR01000104301JR500

Description
4.3kR 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104301JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.3kR 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104301JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 350V Resistor - 53-PR01000104301JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 350V Resistor
53-PR01000104301JR500
1W 350V Resistor 53-PR01000104301JR500
4.3kR 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104301JR50 0 can be used for catalog matching and distributor lookup.

4.3kR 1W 5% Axial Metal Film Resistor, 350V Product overview: PR01000104301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104301JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR01000104301JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104301JR500CT-ND
Through Hole Resistors 56-PR01000104301JR500CT-ND
4.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104301JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104301JR500TR-ND
Through Hole Resistors 56-PR01000104301JR500TR-ND
4.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.3 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.3 Kohm, 1 W, 5%; Resistance Vishay - 53M5168 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.3 Kohm, 1 W, 5%; Resistance Vishay
53M5168
Metal Film Resistor, 4.3 Kohm, 1 W, 5%; Resistance Vishay 53M5168
METAL FILM RESISTOR, 4.3 KOHM, 1 W, 5%; Resistance:4.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.3 KOHM, 1 W, 5%; Resistance:4.3kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-PR01000104301JR500 56-PR01000104301JR500CT-ND 53M5168
Product Name 1W 350V Resistor Through Hole Resistors Metal Film Resistor, 4.3 Kohm, 1 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 4300 ohms 4300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 350 volts 350 volts
Operating AC Voltage 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers