Vishay Precision Group Through Hole Resistors PR01000104701JA100

Description
Vishay PR01000104701JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR01000104701JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835512
Through Hole Resistors 6835512
Vishay PR01000104701JA100 Resistor

Vishay PR01000104701JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835512P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835512P
Through Hole Resistors 6835512P
Vishay PR01000104701JA100 Resistor

Vishay PR01000104701JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4734CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4734CT-ND
Through Hole Resistors BC4734CT-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4734TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4734TB-ND
Through Hole Resistors BC4734TB-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Res, 4K7, 5%, 1W, Axial, Metal Film; Resistance Vishay - 96Y9529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 1W, Axial, Metal Film; Resistance Vishay
96Y9529
Res, 4K7, 5%, 1W, Axial, Metal Film; Resistance Vishay 96Y9529
RES, 4K7, 5%, 1W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, 1W, AXIAL, METAL FILM; Resistance:4.7kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Metal Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6835512 6835512P BC4734CT-ND 96Y9529
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4K7, 5%, 1W, Axial, Metal Film; Resistance Vishay
Technology / Construction Metal film MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS AEC-Q200 RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details