Vishay Precision Group Through Hole Resistors PR01000103000JR500

Description
300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103000JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103000JR500CT-ND
Through Hole Resistors 56-PR01000103000JR500CT-ND
300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103000JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103000JR500TR-ND
Through Hole Resistors 56-PR01000103000JR500TR-ND
300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

300 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 300 Ohm, 1 W, 5%; Resistance Vishay - 94C2357 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Ohm, 1 W, 5%; Resistance Vishay
94C2357
Metal Film Resistor, 300 Ohm, 1 W, 5%; Resistance Vishay 94C2357
METAL FILM RESISTOR, 300 OHM, 1 W, 5%; Resistance:300ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 300 OHM, 1 W, 5%; Resistance:300ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 300 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1611 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 300 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1611
Metal Film Resistor, 300 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1611
METAL FILM RESISTOR, 300 OHM, 1W, 5%, FULL REEL; Resistance:300ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 300 OHM, 1W, 5%, FULL REEL; Resistance:300ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 300 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed - 70121806 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 300 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
70121806
Resistor;Metal Film;Res 300 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed 70121806
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 56-PR01000103000JR500CT-ND 94C2357 70121806
Product Name Through Hole Resistors Metal Film Resistor, 300 Ohm, 1 W, 5%; Resistance Vishay Resistor;Metal Film;Res 300 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Ceramic Housed
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers