RES 430K OHM 1W 5% AXIAL Product overview: PR01000104303JR500 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000104303JR50
430 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
430 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
PR01 5% R5 430K ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-PR01000104303JR500 | BC430KW-1TR-ND | 53M5171 |
| Product Name | 1W Resistor | Through Hole Resistors | Pr01 5% R5 430K Rohs Compliant Vishay |
| Technology / Construction | Metal Film | MetalFilm | |
| Mounting / Packaging | Axial | Axial Leads; Axial | |
| Resistance Range | 430000 ohms | ||
| Operating DC Voltage | 350 volts | ||
| Operating AC Voltage | 350 volts |