Vishay Precision Group Through Hole Resistors PR01000101209JA500

Description
Vishay PR01000101209JA500 Resistor
Request a Quote Datasheet
Description
Vishay PR01000101209JA500 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4410653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4410653
Through Hole Resistors 4410653
Vishay PR01000101209JA500 Resistor

Vishay PR01000101209JA500 Resistor

Supplier's Site
Through Hole Resistors - 56-PR01000101209JA500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101209JA500CT-ND
Through Hole Resistors 56-PR01000101209JA500CT-ND
12 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

12 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000101209JA500TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000101209JA500TB-ND
Through Hole Resistors 56-PR01000101209JA500TB-ND
12 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

12 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 12Ohm, 5%, 1W, Axial Rohs Compliant Vishay - 33AK9133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12Ohm, 5%, 1W, Axial Rohs Compliant Vishay
33AK9133
Res, 12Ohm, 5%, 1W, Axial Rohs Compliant Vishay 33AK9133
RES, 12OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

RES, 12OHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4410653 56-PR01000101209JA500CT-ND 33AK9133
Product Name Through Hole Resistors Through Hole Resistors Res, 12Ohm, 5%, 1W, Axial Rohs Compliant Vishay
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details