Vishay Precision Group Through Hole Resistors PR01000103909JR500

Description
39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR01000103909JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103909JR500CT-ND
Through Hole Resistors 56-PR01000103909JR500CT-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000103909JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000103909JR500TR-ND
Through Hole Resistors 56-PR01000103909JR500TR-ND
39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
39 Ohm 1W 350V Resistor - 53-PR01000103909JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 Ohm 1W 350V Resistor
53-PR01000103909JR500
39 Ohm 1W 350V Resistor 53-PR01000103909JR500
39 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103909JR50 0 can be used for catalog matching and distributor lookup.

39 Ohm 1W 5% Metal Film Resistor, Axial, 350V Product overview: PR01000103909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 Ohm, 1W, 350V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 1W, 350V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR01000103909JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374600-PR01000103909JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374600-PR01000103909JR500
Resistors - Through Hole Resistors 1374600-PR01000103909JR500
Win Source Part Number: 1374600-PR0100010390 9JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR01 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 39 Ohms Power (Watts): 1W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374600-PR01000103909JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR01
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 39 Ohms
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistor, 39 Ohm, 1 W, 5%; Resistance Vishay - 53M5166 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39 Ohm, 1 W, 5%; Resistance Vishay
53M5166
Metal Film Resistor, 39 Ohm, 1 W, 5%; Resistance Vishay 53M5166
METAL FILM RESISTOR, 39 OHM, 1 W, 5%; Resistance:39ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 39 OHM, 1 W, 5%; Resistance:39ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 39 Ohm, 1W, 5%, Full Reel; Resistance Vishay - 84R1624 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 39 Ohm, 1W, 5%, Full Reel; Resistance Vishay
84R1624
Resistor, Metal Film, 39 Ohm, 1W, 5%, Full Reel; Resistance Vishay 84R1624
RESISTOR, METAL FILM, 39 OHM, 1W, 5%, FULL REEL; Resistance:39ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 39 OHM, 1W, 5%, FULL REEL; Resistance:39ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR01000103909JR500CT-ND 53-PR01000103909JR500 1374600-PR01000103909JR500 53M5166 84R1624
Product Name Through Hole Resistors 39 Ohm 1W 350V Resistor Resistors - Through Hole Resistors Metal Film Resistor, 39 Ohm, 1 W, 5%; Resistance Vishay Resistor, Metal Film, 39 Ohm, 1W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details