3.9 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
3.9 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Vishay PR01000103908JA100 Resistor
Vishay PR01000103908JA100 Resistor
Vishay PR01000103908JA100 Resistor
RES, 3.9R, 1W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4731TB-ND | 6835477 | 6835477P | 84AH8305 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 3.9R, 1W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 3.9 ohms | 3.9 ohms |