Vishay Precision Group Through Hole Resistors PR01000104708JR500

Description
Vishay PR01000104708JR500
Request a Quote Datasheet
Description
Vishay PR01000104708JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513752
Through Hole Resistors 2513752
Vishay PR01000104708JR500

Vishay PR01000104708JR500

Supplier's Site
Through Hole Resistors - 2513753P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513753P
Through Hole Resistors 2513753P
Vishay PR01000104708JR500

Vishay PR01000104708JR500

Supplier's Site
Through Hole Resistors - 56-PR01000104708JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104708JR500TR-ND
Through Hole Resistors 56-PR01000104708JR500TR-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR01000104708JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR01000104708JR500CT-ND
Through Hole Resistors 56-PR01000104708JR500CT-ND
4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

4.7 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.7 Ohm, 1 W, 5%; Resistance Vishay - 94C2373 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Ohm, 1 W, 5%; Resistance Vishay
94C2373
Metal Film Resistor, 4.7 Ohm, 1 W, 5%; Resistance Vishay 94C2373
METAL FILM RESISTOR, 4.7 OHM, 1 W, 5%; Resistance:4.7ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 OHM, 1 W, 5%; Resistance:4.7ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor Metal Film, 4.7 Ohm, 1W, 5%; Resistance Vishay - 25R4243 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 4.7 Ohm, 1W, 5%; Resistance Vishay
25R4243
Resistor Metal Film, 4.7 Ohm, 1W, 5%; Resistance Vishay 25R4243
RESISTOR METAL FILM, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR METAL FILM, 4.7 OHM, 1W, 5%; Resistance:4.7ohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513752 56-PR01000104708JR500TR-ND 94C2373
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 4.7 Ohm, 1 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details