24 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
24 kOhms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
RESISTOR, METAL FILM, 24KOHM, 1W, 5%, FULL REEL; Resistance:24kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
METAL FILM RESISTOR, 24 KOHM, 1 W, 5%; Resistance:24kohm; Product Range:PR01 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 24KOHM, 5%, 1W, AXIAL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-PR01000102402JR500TR-ND | 84R1602 | 33AK9138 |
| Product Name | Through Hole Resistors | Resistor, Metal Film, 24Kohm, 1W, 5%, Full Reel; Resistance Vishay | Res, 24Kohm, 5%, 1W, Axial Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % |